Spraying Systems Co. QMVV-6505

Description
ProMax Miniature Quick VeeJet flat spray nozzles are a compact size designed for application requiring a small profile. The nozzles are molded of a chemically coupled, glass-reinforced, engineering grade of polypropylene and offer exceptional durability and chemical resistance. The nozzle tips can be installed and removed quickly without tools by a simple 1/4 turn. Spray tips are color-coded by flow rate for easy idenfication Internal stop for positive alignment of spray tip. Standard internal VITON O-ring. Optional external O-ring is available for additional protection against contaminants. Nozzle boddies are available with 1/8" and 1/4" inlet connections. Spray tips and bodies are also available in KYNAR. Consult your local sales engineer for more informaiton.
Description
ProMax Miniature Quick VeeJet flat spray nozzles are a compact size designed for application requiring a small profile. The nozzles are molded of a chemically coupled, glass-reinforced, engineering grade of polypropylene and offer exceptional durability and chemical resistance. The nozzle tips can be installed and removed quickly without tools by a simple 1/4 turn. Spray tips are color-coded by flow rate for easy idenfication Internal stop for positive alignment of spray tip. Standard internal VITON O-ring. Optional external O-ring is available for additional protection against contaminants. Nozzle boddies are available with 1/8" and 1/4" inlet connections. Spray tips and bodies are also available in KYNAR. Consult your local sales engineer for more informaiton.

Suppliers

Company
Product
Description
Supplier Links
ProMax Miniature Quick VeeJet flat spray nozzles are a compact size designed for application requiring a small profile. The nozzles are molded of a chemically coupled, glass-reinforced, engineering grade of polypropylene and offer exceptional durability and chemical resistance. The nozzle tips can be installed and removed quickly without tools by a simple 1/4 turn. Spray tips are color-coded by flow rate for easy idenfication Internal stop for positive alignment of spray tip. Standard internal VITON O-ring. Optional external O-ring is available for additional protection against contaminants. Nozzle boddies are available with 1/8" and 1/4" inlet connections. Spray tips and bodies are also available in KYNAR. Consult your local sales engineer for more informaiton.

ProMax Miniature Quick VeeJet flat spray nozzles are a compact size designed for application requiring a small profile. The nozzles are molded of a chemically coupled, glass-reinforced, engineering grade of polypropylene and offer exceptional durability and chemical resistance.
The nozzle tips can be installed and removed quickly without tools by a simple 1/4 turn.

  • Spray tips are color-coded by flow rate for easy idenfication
  • Internal stop for positive alignment of spray tip.
  • Standard internal VITON O-ring.
  • Optional external O-ring is available for additional protection against contaminants.
  • Nozzle boddies are available with 1/8" and 1/4" inlet connections.
  • Spray tips and bodies are also available in KYNAR. Consult your local sales engineer for more informaiton.
Supplier's Site

Technical Specifications

  Spraying Systems Co.
Product Category Nozzles
Product Number QMVV-6505
Media Chemical; Water
Flow 10.61 to 62.75 GPH (11.15 to 65.98 ml/sec)
Maximum Pressure 5 to 175 psi (3.52 to 123 m H2O)
Pattern Fan
Unlock Full Specs
to access all available technical data

Similar Products

Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details
1 1/4 in. Hose Size Brass Nozzle Holder (NPS Threads)|Master File - NH-BR3 - Kuriyama of America, Inc.
Specs
Maximum Pressure 175 psi (123 m H2O)
Material Brass
View Details
Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
UNO Nozzle -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Media Air
Application Cleaning
Pattern Stream
View Details