Quick FullJet spray tip assemblies feature a solid, cone-shaped spray pattern of medium- to large-sized drops with a round impact area. When combined with a QuickJet nozzle body, these tips allow for a quick-connect 1/4 turn installation without the use of tools.
| Spraying Systems Co. | |
|---|---|
| Product Category | Nozzles |
| Product Number | QGA-SS3.5 |
| Media | Chemical; Water |
| Flow | 15.37 to 71.03 GPH (16.16 to 74.69 ml/sec) |
| Maximum Pressure | 5 to 150 psi (3.52 to 106 m H2O) |
| Pattern | Solid Cone |