Spraying Systems Co. HB3/8U-KY4015

Description
Natural KYNAR (PVDF) VeeJet spray nozzles provide chemical and corrosion resistance in an ultra-pure material. The natural, non-pigmented KYNAR material contains no colorants or fillings. Nozzle body is standard hex size and has a flange for easy installation and removal using a standard socket wrench. Flats on the VeeJet nozzle facilitate proper alignment of spray pattern. KYNAR nozzles are FDA compliant. Optional removable strainer
Description
Natural KYNAR (PVDF) VeeJet spray nozzles provide chemical and corrosion resistance in an ultra-pure material. The natural, non-pigmented KYNAR material contains no colorants or fillings. Nozzle body is standard hex size and has a flange for easy installation and removal using a standard socket wrench. Flats on the VeeJet nozzle facilitate proper alignment of spray pattern. KYNAR nozzles are FDA compliant. Optional removable strainer

Suppliers

Company
Product
Description
Supplier Links
Natural KYNAR (PVDF) VeeJet spray nozzles provide chemical and corrosion resistance in an ultra-pure material. The natural, non-pigmented KYNAR material contains no colorants or fillings. Nozzle body is standard hex size and has a flange for easy installation and removal using a standard socket wrench. Flats on the VeeJet nozzle facilitate proper alignment of spray pattern. KYNAR nozzles are FDA compliant. Optional removable strainer

Natural KYNAR (PVDF) VeeJet spray nozzles provide chemical and corrosion resistance in an ultra-pure material. The natural, non-pigmented KYNAR material contains no colorants or fillings.

  • Nozzle body is standard hex size and has a flange for easy installation and removal using a standard socket wrench.
  • Flats on the VeeJet nozzle facilitate proper alignment of spray pattern.
  • KYNAR nozzles are FDA compliant.
  • Optional removable strainer
Supplier's Site

Technical Specifications

  Spraying Systems Co.
Product Category Nozzles
Product Number HB3/8U-KY4015
Media Chemical; Water
Flow 31.82 to 318 GPH (33.46 to 335 ml/sec)
Maximum Pressure 5 to 500 psi (3.52 to 352 m H2O)
Pattern Fan
Unlock Full Specs
to access all available technical data

Similar Products

Viper® SG™ 125, 150, 200, 250 gpm Flow Tip Only|Master File - I210456 - Kuriyama of America, Inc.
Specs
Media Water
Application Fire
View Details
WL Series Low Flow Full Cone Nozzle, 3/8 NPT -  - EXAIR
Specs
Media Water
Application Cleaning
Pattern Hollow Cone
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details
Air gun nozzle - LPZ-RG-150-B - Festo Corporation
Specs
Media Air
Temperature Range 14 to 122 F (-10 to 50 C)
Material Brass
View Details