Standard VeeJet spray nozzles feature a high impact solid stream or flat spray pattern with spray angles of 0º (solid stream) to 110º at 40 psi (3 bar). They produce a uniform distribution of small-to medium-sized drops.
Common Applications: Cooling and quenching, Product washing, Water cooling, Air and gas washers, Scrubbers, Liquor washers, Dust control, Fire protection
| Spraying Systems Co. | |
|---|---|
| Product Category | Nozzles |
| Product Number | HB3/4U-316SS95400 |
| Media | Chemical; Water |
| Flow | 849 to 8485 GPH (892 to 8922 ml/sec) |
| Maximum Pressure | 5 to 500 psi (3.52 to 352 m H2O) |
| Pattern | Fan |