Standard VeeJet spray nozzles feature a high impact solid stream or flat spray pattern with spray angles of 0º to 110º at 40 psi (3 bar). They produce a uniform distribution of small-to medium-sized drops. Specially tapered spray pattern edges provide even spray coverage when several nozzles with over-lapping patterns are required. Model H-VV VeeJet nozzles feature flow rates below 1 gpm at 40 psi (3.9 I/min at 3 bar).
Standard VeeJet spray nozzles feature a high impact solid stream or flat spray pattern with spray angles of 0º to 110º at 40 psi (3 bar). They produce a uniform distribution of small-to medium-sized drops. Specially tapered spray pattern edges provide even spray coverage when several nozzles with over-lapping patterns are required. Model H-VV VeeJet nozzles feature flow rates below 1 gpm at 40 psi (3.9 I/min at 3 bar).
| Spraying Systems Co. | Spraying Systems Co. | |
|---|---|---|
| Product Category | Nozzles | Nozzles |
| Product Number | HB1/8VV-SS9508 | HB1/8VV-SS9508 |
| Media | Chemical; Water | Chemical; Water |
| Flow | 16.97 to 170 GPH (17.84 to 178 ml/sec) | 318 to 31.82 GPH (335 to 33.46 ml/sec) |
| Maximum Pressure | 5 to 500 psi (3.52 to 352 m H2O) | 5 to 500 psi (3.52 to 352 m H2O) |
| Pattern | Fan | Fan |