Standard VeeJet spray nozzles feature a high impact solid stream or flat spray pattern with spray angles of 0º to 110º at 40 psi (3 bar). They produce a uniform distribution of small-to medium-sized drops. Specially tapered spray pattern edges provide even spray coverage when several nozzles with over-lapping patterns are required. Model H-VV VeeJet nozzles feature flow rates below 1 gpm at 40 psi (3.9 I/min at 3 bar).
Standard VeeJet spray nozzles feature a high impact solid stream or flat spray pattern with spray angles of 0º to 110º at 40 psi (3 bar). They produce a uniform distribution of small-to medium-sized drops. Specially tapered spray pattern edges provide even spray coverage when several nozzles with over-lapping patterns are required. Model H-VV VeeJet nozzles feature flow rates below 1 gpm at 40 psi (3.9 I/min at 3 bar).
| Spraying Systems Co. | Spraying Systems Co. | |
|---|---|---|
| Product Category | Nozzles | Nozzles |
| Product Number | HB1/8VV-SS8006 | HB1/8VV-SS8006 |
| Media | Chemical; Water | Chemical; Water |
| Flow | 12.73 to 127 GPH (13.38 to 134 ml/sec) | 2.01 to 14.21 GPH (2.11 to 14.94 ml/sec) |
| Maximum Pressure | 5 to 500 psi (3.52 to 352 m H2O) | 10 to 500 psi (7.04 to 352 m H2O) |
| Pattern | Fan | Fan |