Standard VeeJet spray nozzles feature a high impact solid stream or flat spray pattern with spray angles of 0º to 110º at 40 psi (3 bar). They produce a uniform distribution of small-to medium-sized drops. Specially tapered spray pattern edges provide even spray coverage when several nozzles with over-lapping patterns are required. Model H-VV VeeJet nozzles feature flow rates below 1 gpm at 40 psi (3.9 I/min at 3 bar).
| Spraying Systems Co. | |
|---|---|
| Product Category | Nozzles |
| Product Number | HB1/4VV-316SS800050 |
| Media | Chemical; Water |
| Flow | 212 to 10.61 GPH (223 to 11.15 ml/sec) |
| Maximum Pressure | 20 to 500 psi (14.08 to 352 m H2O) |
| Pattern | Fan |