Spraying Systems Co. HB1/4U-PVC8015

Description
Standard VeeJet spray nozzles feature a high impact solid stream or flat spray pattern with spray angles of 0º to 110º at 40 psi (3 bar). They produce a uniform distribution of small-to medium-sized drops. Specially tapered spray pattern edges provide even spray coverage when several nozzles with over-lapping patterns are required. Model H-U VeeJet spray nozzles feature flow rates of 1 gpm (3.9 I/min) and greater at 40 psi (3 bar).
Description
Standard VeeJet spray nozzles feature a high impact solid stream or flat spray pattern with spray angles of 0º to 110º at 40 psi (3 bar). They produce a uniform distribution of small-to medium-sized drops. Specially tapered spray pattern edges provide even spray coverage when several nozzles with over-lapping patterns are required. Model H-U VeeJet spray nozzles feature flow rates of 1 gpm (3.9 I/min) and greater at 40 psi (3 bar).

Suppliers

Company
Product
Description
Supplier Links
Standard VeeJet spray nozzles feature a high impact solid stream or flat spray pattern with spray angles of 0º to 110º at 40 psi (3 bar). They produce a uniform distribution of small-to medium-sized drops. Specially tapered spray pattern edges provide even spray coverage when several nozzles with over-lapping patterns are required. Model H-U VeeJet spray nozzles feature flow rates of 1 gpm (3.9 I/min) and greater at 40 psi (3 bar).

Standard VeeJet spray nozzles feature a high impact solid stream or flat spray pattern with spray angles of 0º to 110º at 40 psi (3 bar). They produce a uniform distribution of small-to medium-sized drops. Specially tapered spray pattern edges provide even spray coverage when several nozzles with over-lapping patterns are required. Model H-U VeeJet spray nozzles feature flow rates of 1 gpm (3.9 I/min) and greater at 40 psi (3 bar).

Supplier's Site

Technical Specifications

  Spraying Systems Co.
Product Category Nozzles
Product Number HB1/4U-PVC8015
Media Chemical; Water
Flow 31.82 to 318 GPH (33.46 to 335 ml/sec)
Maximum Pressure 5 to 500 psi (3.52 to 352 m H2O)
Pattern Fan
Unlock Full Specs
to access all available technical data

Similar Products

Air Nozzles -  - Vortec
Specs
Media Air
Application Cleaning
Technology Hydraulic
View Details
Viper® 7/8 in. Size and 5 in. Length Bore Tip|Master File - I218669 - Kuriyama of America, Inc.
Specs
Media Water
Application Fire
Flow 11820 GPH (12429 ml/sec)
View Details
Lee Spin Jet® Nozzle -  - Lee Co. (The)
Specs
Orifice Size 187 mil (4750 µm)
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details