Spraying Systems Co. HB1/4U-KY6510

Description
Natural KYNAR (PVDF) VeeJet spray nozzles provide chemical and corrosion resistance in an ultra-pure material. The natural, non-pigmented KYNAR material contains no colorants or fillings. Nozzle body is standard hex size and has a flange for easy installation and removal using a standard socket wrench. Flats on the VeeJet nozzle facilitate proper alignment of spray pattern. KYNAR nozzles are FDA compliant. Optional removable strainer
Description
Natural KYNAR (PVDF) VeeJet spray nozzles provide chemical and corrosion resistance in an ultra-pure material. The natural, non-pigmented KYNAR material contains no colorants or fillings. Nozzle body is standard hex size and has a flange for easy installation and removal using a standard socket wrench. Flats on the VeeJet nozzle facilitate proper alignment of spray pattern. KYNAR nozzles are FDA compliant. Optional removable strainer

Suppliers

Company
Product
Description
Supplier Links
Natural KYNAR (PVDF) VeeJet spray nozzles provide chemical and corrosion resistance in an ultra-pure material. The natural, non-pigmented KYNAR material contains no colorants or fillings. Nozzle body is standard hex size and has a flange for easy installation and removal using a standard socket wrench. Flats on the VeeJet nozzle facilitate proper alignment of spray pattern. KYNAR nozzles are FDA compliant. Optional removable strainer

Natural KYNAR (PVDF) VeeJet spray nozzles provide chemical and corrosion resistance in an ultra-pure material. The natural, non-pigmented KYNAR material contains no colorants or fillings.

  • Nozzle body is standard hex size and has a flange for easy installation and removal using a standard socket wrench.
  • Flats on the VeeJet nozzle facilitate proper alignment of spray pattern.
  • KYNAR nozzles are FDA compliant.
  • Optional removable strainer
Supplier's Site

Technical Specifications

  Spraying Systems Co.
Product Category Nozzles
Product Number HB1/4U-KY6510
Media Chemical; Water
Flow 21.21 to 212 GPH (22.31 to 223 ml/sec)
Maximum Pressure 5 to 500 psi (3.52 to 352 m H2O)
Pattern Fan
Unlock Full Specs
to access all available technical data

Similar Products

Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details
UNO Nozzle -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Media Air
Application Cleaning
Pattern Stream
View Details
343 Unscreened Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 343 mil (8712 µm)
View Details
Internal Mix Flat Fan Atomizing Nozzles -  - EXAIR
Specs
Media Ink; Water
Application Painting; Cooling Laminate Web, Paint to Hanging Sheet Metal
Flow 42 GPH (44.16 ml/sec)
View Details