Standard VeeJet spray nozzles feature a high impact solid stream with spray angles of 0º at 40 psi (3 bar). They produce a uniform distribution of small- to medium-sized drops. Model H-U and H-DU VeeJet spray nozzles feature flow rates of 1 gpm (3.9 I/min) and greater at 40 psi (3 bar).
| Spraying Systems Co. | |
|---|---|
| Product Category | Nozzles |
| Product Number | H3/8U-SS00100 |
| Media | Chemical; Water |
| Flow | 212 to 949 GPH (223 to 998 ml/sec) |
| Maximum Pressure | 5 to 100 psi (3.52 to 70.38 m H2O) |
| Pattern | Stream |