Spraying Systems Co. H3/8U-KY4010

Description
Natural KYNAR (PVDF) VeeJet spray nozzles provide chemical and corrosion resistance in an ultra-pure material. The natural, non-pigmented KYNAR material contains no colorants or fillings. Nozzle body is standard hex size and has a flange for easy installation and removal using a standard socket wrench. Flats on the VeeJet nozzle facilitate proper alignment of spray pattern. KYNAR nozzles are FDA compliant. Optional removable strainer
Description
Natural KYNAR (PVDF) VeeJet spray nozzles provide chemical and corrosion resistance in an ultra-pure material. The natural, non-pigmented KYNAR material contains no colorants or fillings. Nozzle body is standard hex size and has a flange for easy installation and removal using a standard socket wrench. Flats on the VeeJet nozzle facilitate proper alignment of spray pattern. KYNAR nozzles are FDA compliant. Optional removable strainer

Suppliers

Company
Product
Description
Supplier Links
Natural KYNAR (PVDF) VeeJet spray nozzles provide chemical and corrosion resistance in an ultra-pure material. The natural, non-pigmented KYNAR material contains no colorants or fillings. Nozzle body is standard hex size and has a flange for easy installation and removal using a standard socket wrench. Flats on the VeeJet nozzle facilitate proper alignment of spray pattern. KYNAR nozzles are FDA compliant. Optional removable strainer

Natural KYNAR (PVDF) VeeJet spray nozzles provide chemical and corrosion resistance in an ultra-pure material. The natural, non-pigmented KYNAR material contains no colorants or fillings.

  • Nozzle body is standard hex size and has a flange for easy installation and removal using a standard socket wrench.
  • Flats on the VeeJet nozzle facilitate proper alignment of spray pattern.
  • KYNAR nozzles are FDA compliant.
  • Optional removable strainer
Supplier's Site

Technical Specifications

  Spraying Systems Co.
Product Category Nozzles
Product Number H3/8U-KY4010
Media Chemical; Water
Flow 21.21 to 212 GPH (22.31 to 223 ml/sec)
Maximum Pressure 5 to 500 psi (3.52 to 352 m H2O)
Pattern Fan
Unlock Full Specs
to access all available technical data

Similar Products

Spray Nozzles -  - Vortec
Specs
Media Air; Other
Application Humidification; Fogging, Atomizing
Technology Hydraulic
View Details
Viper® Spartan® 95 1 1/2 in. Swivel Inlet and 125 gpm 75 PSI Tip Only|Master File - I230027-006 - Kuriyama of America, Inc.
Specs
Media Water
Application Fire
Flow 7500 GPH (7886 ml/sec)
View Details
125 Aluminum Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 125 mil (3175 µm)
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details