- Trained on our vast library of engineering resources.

Spraying Systems Co. H1/4VV-KY9506

Description
Natural KYNAR (PVDF) VeeJet spray nozzles provide chemical and corrosion resistance in an ultra-pure material. The natural, non-pigmented KYNAR material contains no colorants or fillings. Nozzle body is standard hex size and has a flange for easy installation and removal using a standard socket wrench. Flats on the VeeJet nozzle facilitate proper alignment of spray pattern. KYNAR nozzles are FDA compliant. Optional removable strainer

Suppliers

Company
Product
Description
Supplier Links
Natural KYNAR (PVDF) VeeJet spray nozzles provide chemical and corrosion resistance in an ultra-pure material. The natural, non-pigmented KYNAR material contains no colorants or fillings. Nozzle body is standard hex size and has a flange for easy installation and removal using a standard socket wrench. Flats on the VeeJet nozzle facilitate proper alignment of spray pattern. KYNAR nozzles are FDA compliant. Optional removable strainer

Natural KYNAR (PVDF) VeeJet spray nozzles provide chemical and corrosion resistance in an ultra-pure material. The natural, non-pigmented KYNAR material contains no colorants or fillings.

  • Nozzle body is standard hex size and has a flange for easy installation and removal using a standard socket wrench.
  • Flats on the VeeJet nozzle facilitate proper alignment of spray pattern.
  • KYNAR nozzles are FDA compliant.
  • Optional removable strainer
Supplier's Site

Technical Specifications

  Spraying Systems Co.
Product Category Nozzles
Product Number H1/4VV-KY9506
Media Chemical; Water
Flow 12.73 to 127 GPH (13.38 to 134 ml/sec)
Maximum Pressure 5 to 500 psi (3.52 to 352 m H2O)
Pattern Fan
Unlock Full Specs
to access all available technical data

Similar Products

No Drip Internal Mix Narrow Angle Round Atomizing Nozzles -  - EXAIR
Specs
Media Chemical; Ink; Water
Application Painting; Product Finishes
Flow 66 GPH (69.4 ml/sec)
View Details
Gem high-pressure water nozzle -  - Suzhou Sujing Crystal Element Co.,Ltd
Suzhou Sujing Crystal Element Co.,Ltd
Specs
Media Water
Material Al2O3
View Details
 - 104351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Adhesive
Orifice Size 70.87 to 236 mil (1800 to 6000 µm)
Material Metal
View Details