Spraying Systems Co. H1/4VV-KY5008

Description
Natural KYNAR (PVDF) VeeJet spray nozzles provide chemical and corrosion resistance in an ultra-pure material. The natural, non-pigmented KYNAR material contains no colorants or fillings. Nozzle body is standard hex size and has a flange for easy installation and removal using a standard socket wrench. Flats on the VeeJet nozzle facilitate proper alignment of spray pattern. KYNAR nozzles are FDA compliant. Optional removable strainer
Description
Natural KYNAR (PVDF) VeeJet spray nozzles provide chemical and corrosion resistance in an ultra-pure material. The natural, non-pigmented KYNAR material contains no colorants or fillings. Nozzle body is standard hex size and has a flange for easy installation and removal using a standard socket wrench. Flats on the VeeJet nozzle facilitate proper alignment of spray pattern. KYNAR nozzles are FDA compliant. Optional removable strainer

Suppliers

Company
Product
Description
Supplier Links
Natural KYNAR (PVDF) VeeJet spray nozzles provide chemical and corrosion resistance in an ultra-pure material. The natural, non-pigmented KYNAR material contains no colorants or fillings. Nozzle body is standard hex size and has a flange for easy installation and removal using a standard socket wrench. Flats on the VeeJet nozzle facilitate proper alignment of spray pattern. KYNAR nozzles are FDA compliant. Optional removable strainer

Natural KYNAR (PVDF) VeeJet spray nozzles provide chemical and corrosion resistance in an ultra-pure material. The natural, non-pigmented KYNAR material contains no colorants or fillings.

  • Nozzle body is standard hex size and has a flange for easy installation and removal using a standard socket wrench.
  • Flats on the VeeJet nozzle facilitate proper alignment of spray pattern.
  • KYNAR nozzles are FDA compliant.
  • Optional removable strainer
Supplier's Site

Technical Specifications

  Spraying Systems Co.
Product Category Nozzles
Product Number H1/4VV-KY5008
Media Chemical; Water
Flow 16.97 to 170 GPH (17.84 to 178 ml/sec)
Maximum Pressure 5 to 500 psi (3.52 to 352 m H2O)
Pattern Fan
Unlock Full Specs
to access all available technical data

Similar Products

Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details
Viper® 3/8 in. Size and 4 1/3 in. Length Bore Tip|Master File - I218674 - Kuriyama of America, Inc.
Specs
Media Water
Application Fire
Flow 2160 GPH (2271 ml/sec)
View Details
Reversible Airless Paint Spray Tips - TIPTOP - Sames North American Corporation
Sames North American Corporation
Specs
Media Ink
Application Painting
Pattern Fan
View Details
Mixer Nozzles - 2397788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Adhesive
View Details