Spraying Systems Co. H1/4VV-800067

Description
Standard VeeJet spray nozzles feature a high impact solid stream or flat spray pattern with spray angles of 0º to 110º at 40 psi (3 bar). They produce a uniform distribution of small-to medium-sized drops.
Description
Standard VeeJet spray nozzles feature a high impact solid stream or flat spray pattern with spray angles of 0º to 110º at 40 psi (3 bar). They produce a uniform distribution of small-to medium-sized drops.

Suppliers

Company
Product
Description
Supplier Links
Standard VeeJet spray nozzles feature a high impact solid stream or flat spray pattern with spray angles of 0º to 110º at 40 psi (3 bar). They produce a uniform distribution of small-to medium-sized drops.

Standard VeeJet spray nozzles feature a high impact solid stream or flat spray pattern with spray angles of 0º to 110º at 40 psi (3 bar). They produce a uniform distribution of small-to medium-sized drops.

Supplier's Site

Technical Specifications

  Spraying Systems Co.
Product Category Nozzles
Product Number H1/4VV-800067
Media Chemical; Water
Flow 2.01 to 14.21 GPH (2.11 to 14.94 ml/sec)
Maximum Pressure 10 to 500 psi (7.04 to 352 m H2O)
Pattern Fan
Unlock Full Specs
to access all available technical data

Similar Products

187 Unscreened Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 187 mil (4750 µm)
View Details
Internal Mix 360° Hollow Circular Pattern -  - EXAIR
Specs
Media Ink
Application Painting; Humidification; Dust Suppression. ID of Pipe
Flow 14.7 GPH (15.46 ml/sec)
View Details
Air Nozzles -  - Vortec
Specs
Media Air
Application Cleaning
Technology Hydraulic
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details