Spraying Systems Co. H1/4VV-316SS800050

Description
Standard VeeJet spray nozzles feature a high impact solid stream or flat spray pattern with spray angles of 0º to 110º at 40 psi (3 bar). They produce a uniform distribution of small-to medium-sized drops. Specially tapered spray pattern edges provide eve
Description
Standard VeeJet spray nozzles feature a high impact solid stream or flat spray pattern with spray angles of 0º to 110º at 40 psi (3 bar). They produce a uniform distribution of small-to medium-sized drops. Specially tapered spray pattern edges provide eve

Suppliers

Company
Product
Description
Supplier Links
Standard VeeJet spray nozzles feature a high impact solid stream or flat spray pattern with spray angles of 0º to 110º at 40 psi (3 bar). They produce a uniform distribution of small-to medium-sized drops. Specially tapered spray pattern edges provide eve

Standard VeeJet spray nozzles feature a high impact solid stream or flat spray pattern with spray angles of 0º to 110º at 40 psi (3 bar). They produce a uniform distribution of small-to medium-sized drops. Specially tapered spray pattern edges provide eve

Supplier's Site

Technical Specifications

  Spraying Systems Co.
Product Category Nozzles
Product Number H1/4VV-316SS800050
Media Chemical; Water
Flow 212 to 10.61 GPH (223 to 11.15 ml/sec)
Maximum Pressure 20 to 500 psi (14.08 to 352 m H2O)
Pattern Fan
Unlock Full Specs
to access all available technical data

Similar Products

Viper® 5/8 in. Size and 3 3/4 in. Length Bore Tip|Master File - I218677 - Kuriyama of America, Inc.
Specs
Media Water
Application Fire
Flow 6060 GPH (6372 ml/sec)
View Details
Forward Lubrication Jet, Screened -  - Lee Co. (The)
Specs
Orifice Size 187 mil (4750 µm)
View Details
Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details