Standard VeeJet spray nozzles feature a high impact solid stream or flat spray pattern with spray angles of 0º to 110º at 40 psi (3 bar). They produce a uniform distribution of small-to medium-sized drops. Specially tapered spray pattern edges provide even spray coverage when several nozzles with over-lapping patterns are required. Model H-U VeeJet spray nozzles feature flow rates of 1 gpm (3.9 I/min) and greater at 40 psi (3 bar).
| Spraying Systems Co. | |
|---|---|
| Product Category | Nozzles |
| Product Number | H1/4U-SS5010 |
| Media | Chemical; Water |
| Flow | 70.36 to 212 GPH (73.98 to 223 ml/sec) |
| Maximum Pressure | 55 to 500 psi (38.71 to 352 m H2O) |
| Pattern | Fan |