The Model HHSJX Extra Large Free Passage SpiralJet nozzles minimize the possibility of plugging in high-flow pollution control applications. With a simple one-piece design, the inlet orifice is the smallest opening that liquid passes through. The outlet helix orifice is proportionately larger than the inlet opening.
This virtually eliminates plugging and allows for maximum liquid throughput.
| Spraying Systems Co. | |
|---|---|
| Product Category | Nozzles |
| Product Number | B3/8HHSJX-SS9053 |
| Media | Chemical; Water |
| Flow | 318 to 2011 GPH (334 to 2115 ml/sec) |
| Maximum Pressure | 10 to 400 psi (7.04 to 282 m H2O) |
| Pattern | Solid Cone |