The Model HHSJ Spiral Jet nozzle permits maximum liquid throughput for a given pipe size and the free passage design minimizes clogging. The compact size can be installed or retrofitted on most pipe systems.
| Spraying Systems Co. | |
|---|---|
| Product Category | Nozzles |
| Product Number | B3/8HHSJ-SS12082 |
| Media | Chemical; Water |
| Flow | 492 to 3112 GPH (517 to 3272 ml/sec) |
| Maximum Pressure | 10 to 400 psi (7.04 to 282 m H2O) |
| Pattern | Solid Cone |