Spraying Systems Co. B3/8HHSJ-12030

Description
The Model HHSJX Extra Large Free Passage SpiralJet nozzles minimize the possibility of plugging in high-flow pollution control applications. With a simple one-piece design, the inlet orifice is the smallest opening that liquid passes through. The outlet helix orifice is proportionately larger than the inlet opening. This virtually eliminates plugging and allows for maximum liquid throughput. Standard materials include brass, cast 316 stainless steel, PVC, and polypropylene. Additional materials, such as TEFLON, silicon carbide, Stellite, Hastelloy C, and ceramic, are available upon request. Available with either 90º or 120º spray angle with full cone spray patterns. HHSJX nozzle is available threaded/hex, threaded/round, and threaded/flats.
Description
The Model HHSJX Extra Large Free Passage SpiralJet nozzles minimize the possibility of plugging in high-flow pollution control applications. With a simple one-piece design, the inlet orifice is the smallest opening that liquid passes through. The outlet helix orifice is proportionately larger than the inlet opening. This virtually eliminates plugging and allows for maximum liquid throughput. Standard materials include brass, cast 316 stainless steel, PVC, and polypropylene. Additional materials, such as TEFLON, silicon carbide, Stellite, Hastelloy C, and ceramic, are available upon request. Available with either 90º or 120º spray angle with full cone spray patterns. HHSJX nozzle is available threaded/hex, threaded/round, and threaded/flats.

Suppliers

Company
Product
Description
Supplier Links
The Model HHSJX Extra Large Free Passage SpiralJet nozzles minimize the possibility of plugging in high-flow pollution control applications. With a simple one-piece design, the inlet orifice is the smallest opening that liquid passes through. The outlet helix orifice is proportionately larger than the inlet opening. This virtually eliminates plugging and allows for maximum liquid throughput. Standard materials include brass, cast 316 stainless steel, PVC, and polypropylene. Additional materials, such as TEFLON, silicon carbide, Stellite, Hastelloy C, and ceramic, are available upon request. Available with either 90º or 120º spray angle with full cone spray patterns. HHSJX nozzle is available threaded/hex, threaded/round, and threaded/flats.

The Model HHSJX Extra Large Free Passage SpiralJet nozzles minimize the possibility of plugging in high-flow pollution control applications. With a simple one-piece design, the inlet orifice is the smallest opening that liquid passes through. The outlet helix orifice is proportionately larger than the inlet opening.
This virtually eliminates plugging and allows for maximum liquid throughput.
Standard materials include brass, cast 316 stainless steel, PVC, and polypropylene.
Additional materials, such as TEFLON, silicon carbide, Stellite, Hastelloy C, and ceramic, are available upon request.
Available with either 90º or 120º spray angle with full cone spray patterns.
HHSJX nozzle is available threaded/hex, threaded/round, and threaded/flats.

Supplier's Site

Technical Specifications

  Spraying Systems Co.
Product Category Nozzles
Product Number B3/8HHSJ-12030
Media Chemical; Water
Flow 180 to 1138 GPH (189 to 1197 ml/sec)
Maximum Pressure 10 to 400 psi (7.04 to 282 m H2O)
Pattern Solid Cone
Unlock Full Specs
to access all available technical data

Similar Products

External Mix Round Atomizing Nozzles -  - EXAIR
Specs
Media Ink
Application Painting; Controlling Heavy Dust Particulates, Treat
Flow 31 GPH (32.6 ml/sec)
View Details
Viper® 1 1/2 in. Inlet Female Single Seat Shut-Off|Master File - I210595 - Kuriyama of America, Inc.
Specs
Media Water
Application Fire
Orifice Size 1000 mil (25400 µm)
View Details
Airless Standard Paint Spray Tip -  - Sames North American Corporation
Sames North American Corporation
Specs
Media Ink
Application Painting
Pattern Fan
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details