Spraying Systems Co. B3/8HH-KY10

Description
KYNAR FullJet spray nozzles are constructed of natural KYNAR (PVDF), a super-tough, chemical- and corrosion-resistant fluoropolymer. The nozzles can withstand temperatures up to 300ºF (150ºC) at 100 psi (7 bar). Specially molded lead-in threads help guide the nozzle body into a spray bar. These also eliminate problems getting the nozzle started, stripping, and cross-threading. Installation and removal can be handled with a standard socket wrench. Standard hex and flange make tightening and loosening the nozzle easy. Available with a removable strainer to guard against nozzle wear. KYNAR nozzles are FDA compliant.
Description
KYNAR FullJet spray nozzles are constructed of natural KYNAR (PVDF), a super-tough, chemical- and corrosion-resistant fluoropolymer. The nozzles can withstand temperatures up to 300ºF (150ºC) at 100 psi (7 bar). Specially molded lead-in threads help guide the nozzle body into a spray bar. These also eliminate problems getting the nozzle started, stripping, and cross-threading. Installation and removal can be handled with a standard socket wrench. Standard hex and flange make tightening and loosening the nozzle easy. Available with a removable strainer to guard against nozzle wear. KYNAR nozzles are FDA compliant.

Suppliers

Company
Product
Description
Supplier Links
KYNAR FullJet spray nozzles are constructed of natural KYNAR (PVDF), a super-tough, chemical- and corrosion-resistant fluoropolymer. The nozzles can withstand temperatures up to 300ºF (150ºC) at 100 psi (7 bar). Specially molded lead-in threads help guide the nozzle body into a spray bar. These also eliminate problems getting the nozzle started, stripping, and cross-threading. Installation and removal can be handled with a standard socket wrench. Standard hex and flange make tightening and loosening the nozzle easy. Available with a removable strainer to guard against nozzle wear. KYNAR nozzles are FDA compliant.

KYNAR FullJet spray nozzles are constructed of natural KYNAR (PVDF), a super-tough, chemical- and corrosion-resistant fluoropolymer. The nozzles can withstand temperatures up to 300ºF (150ºC) at 100 psi (7 bar).

  • Specially molded lead-in threads help guide the nozzle body into a spray bar. These also eliminate problems getting the nozzle started, stripping, and cross-threading.
  • Installation and removal can be handled with a standard socket wrench.
  • Standard hex and flange make tightening and loosening the nozzle easy.
  • Available with a removable strainer to guard against nozzle wear.
  • KYNAR nozzles are FDA compliant.
Supplier's Site

Technical Specifications

  Spraying Systems Co.
Product Category Nozzles
Product Number B3/8HH-KY10
Media Chemical; Water
Flow 60 to 169 GPH (63.09 to 178 ml/sec)
Maximum Pressure 10 to 100 psi (7.04 to 70.38 m H2O)
Pattern Solid Cone
Unlock Full Specs
to access all available technical data

Similar Products

Viper® Spartan® 95 1 1/2 in. Swivel Inlet and 60 gpm 100 PSI Tip Only|Master File - I230027-007 - Kuriyama of America, Inc.
Specs
Media Water
Application Fire
Flow 3600 GPH (3785 ml/sec)
View Details
Paint Spray Tips - Nanogun MX Airmix® - Sames North American Corporation
Sames North American Corporation
Specs
Media Ink
Application Painting
Pattern Fan
View Details
Air Nozzles -  - Vortec
Specs
Media Air
Application Cleaning
Technology Hydraulic
View Details
Mixer Nozzles - 199173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Adhesive
View Details