Spraying Systems Co. B3/8GG-SS9.2VL

Description
Oval spray FullJet nozzles feature a solid cone-shaped spray pattern with an oval impact area that has a width approximately one half of its length. This type of nozzle is well suited for intensive cooling applications that require a heavy spray to be projected between rollers to the target surface. Models feature removable caps and vanes for more convenient removal and inspection of the working end of the nozzle in header installations. It is often desirable to leave the nozzle body in place. Unique internal vane with large flow passages and superior spray pattern control characteristics. Standard materials are brass and stainless steel.
Description
Oval spray FullJet nozzles feature a solid cone-shaped spray pattern with an oval impact area that has a width approximately one half of its length. This type of nozzle is well suited for intensive cooling applications that require a heavy spray to be projected between rollers to the target surface. Models feature removable caps and vanes for more convenient removal and inspection of the working end of the nozzle in header installations. It is often desirable to leave the nozzle body in place. Unique internal vane with large flow passages and superior spray pattern control characteristics. Standard materials are brass and stainless steel.

Suppliers

Company
Product
Description
Supplier Links
Oval spray FullJet nozzles feature a solid cone-shaped spray pattern with an oval impact area that has a width approximately one half of its length. This type of nozzle is well suited for intensive cooling applications that require a heavy spray to be projected between rollers to the target surface. Models feature removable caps and vanes for more convenient removal and inspection of the working end of the nozzle in header installations. It is often desirable to leave the nozzle body in place. Unique internal vane with large flow passages and superior spray pattern control characteristics. Standard materials are brass and stainless steel.

Oval spray FullJet nozzles feature a solid cone-shaped spray pattern with an oval impact area that has a width approximately one half of its length.
This type of nozzle is well suited for intensive cooling applications that require a heavy spray to be projected between rollers to the target surface.

  • Models feature removable caps and vanes for more convenient removal and inspection of the working end of the nozzle in header installations. It is often desirable to leave the nozzle body in place.
  • Unique internal vane with large flow passages and superior spray pattern control characteristics.
  • Standard materials are brass and stainless steel.
Supplier's Site

Technical Specifications

  Spraying Systems Co.
Product Category Nozzles
Product Number B3/8GG-SS9.2VL
Media Chemical; Water
Flow 122 to 336 GPH (128 to 353 ml/sec)
Maximum Pressure 15 to 150 psi (10.56 to 106 m H2O)
Pattern Solid Cone
Unlock Full Specs
to access all available technical data

Similar Products

Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Air gun nozzle - LPZ-RB-150-B - Festo Corporation
Specs
Media Air
Temperature Range 14 to 122 F (-10 to 50 C)
Material Brass
View Details
Mixer Nozzles - 219022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Adhesive
View Details
HydroWhirl® Stinger (HWS2) Rotating Tank Cleaning Nozzle, 1/8 FNPT -  - EXAIR
Specs
Media Water
Application Cleaning
Flow 126 to 240 GPH (132 to 252 ml/sec)
View Details