Spraying Systems Co. B3/8GG-SS6.5VL

Description
Oval spray FullJet nozzles feature a solid cone-shaped spray pattern with an oval impact area that has a width approximately one half of its length. This type of nozzle is well suited for intensive cooling applications that require a heavy spray to be projected between rollers to the target surface. Models feature removable caps and vanes for more convenient removal and inspection of the working end of the nozzle in header installations. It is often desirable to leave the nozzle body in place. Unique internal vane with large flow passages and superior spray pattern control characteristics. Standard materials are brass and stainless steel.
Description
Oval spray FullJet nozzles feature a solid cone-shaped spray pattern with an oval impact area that has a width approximately one half of its length. This type of nozzle is well suited for intensive cooling applications that require a heavy spray to be projected between rollers to the target surface. Models feature removable caps and vanes for more convenient removal and inspection of the working end of the nozzle in header installations. It is often desirable to leave the nozzle body in place. Unique internal vane with large flow passages and superior spray pattern control characteristics. Standard materials are brass and stainless steel.

Suppliers

Company
Product
Description
Supplier Links
Oval spray FullJet nozzles feature a solid cone-shaped spray pattern with an oval impact area that has a width approximately one half of its length. This type of nozzle is well suited for intensive cooling applications that require a heavy spray to be projected between rollers to the target surface. Models feature removable caps and vanes for more convenient removal and inspection of the working end of the nozzle in header installations. It is often desirable to leave the nozzle body in place. Unique internal vane with large flow passages and superior spray pattern control characteristics. Standard materials are brass and stainless steel.

Oval spray FullJet nozzles feature a solid cone-shaped spray pattern with an oval impact area that has a width approximately one half of its length.
This type of nozzle is well suited for intensive cooling applications that require a heavy spray to be projected between rollers to the target surface.

  • Models feature removable caps and vanes for more convenient removal and inspection of the working end of the nozzle in header installations. It is often desirable to leave the nozzle body in place.
  • Unique internal vane with large flow passages and superior spray pattern control characteristics.
  • Standard materials are brass and stainless steel.
Supplier's Site

Technical Specifications

  Spraying Systems Co.
Product Category Nozzles
Product Number B3/8GG-SS6.5VL
Media Chemical; Water
Flow 86.06 to 237 GPH (90.49 to 249 ml/sec)
Maximum Pressure 15 to 150 psi (10.56 to 106 m H2O)
Pattern Solid Cone
Unlock Full Specs
to access all available technical data

Similar Products

3/4 x 6 in. Size NPSH Thread Type Brass Hose Nozzle|Master File - BHN-1206SH - Kuriyama of America, Inc.
Specs
Maximum Pressure 6 psi (4.22 m H2O)
Orifice Size 312 mil (7937 µm)
Material Brass
View Details
Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details