Spraying Systems Co. B3/8GD-15

Description
Small capacity FullJet nozzles feature a solid, cone-shaped spray pattern with a round impact area. Their uniform spray distribution of medium to large-sized drops results from a unique vane design with large flow passages and superior control characteristics. Precision-engineered and manufactured to exacting dimensions to ensure accurate and reliable performance. Produce excellent results in spraying applications requiring complete coverage of an area or zone. Wall Mounted models are available for installations where the piping for the nozzles must be installed on the exterior of the room, vessel, or pipeline into which the nozzle will spray. Models GD feature removable caps and vanes for easy inspection and cleaning.
Description
Small capacity FullJet nozzles feature a solid, cone-shaped spray pattern with a round impact area. Their uniform spray distribution of medium to large-sized drops results from a unique vane design with large flow passages and superior control characteristics. Precision-engineered and manufactured to exacting dimensions to ensure accurate and reliable performance. Produce excellent results in spraying applications requiring complete coverage of an area or zone. Wall Mounted models are available for installations where the piping for the nozzles must be installed on the exterior of the room, vessel, or pipeline into which the nozzle will spray. Models GD feature removable caps and vanes for easy inspection and cleaning.

Suppliers

Company
Product
Description
Supplier Links
Small capacity FullJet nozzles feature a solid, cone-shaped spray pattern with a round impact area. Their uniform spray distribution of medium to large-sized drops results from a unique vane design with large flow passages and superior control characteristics. Precision-engineered and manufactured to exacting dimensions to ensure accurate and reliable performance. Produce excellent results in spraying applications requiring complete coverage of an area or zone. Wall Mounted models are available for installations where the piping for the nozzles must be installed on the exterior of the room, vessel, or pipeline into which the nozzle will spray. Models GD feature removable caps and vanes for easy inspection and cleaning.

Small capacity FullJet nozzles feature a solid, cone-shaped spray pattern with a round impact area. Their uniform spray distribution of medium to large-sized drops results from a unique vane design with large flow passages and superior control characteristics.

  • Precision-engineered and manufactured to exacting dimensions to ensure accurate and reliable performance.
  • Produce excellent results in spraying applications requiring complete coverage of an area or zone.
  • Wall Mounted models are available for installations where the piping for the nozzles must be installed on the exterior of the room, vessel, or pipeline into which the nozzle will spray.
  • Models GD feature removable caps and vanes for easy inspection and cleaning.
Supplier's Site

Technical Specifications

  Spraying Systems Co.
Product Category Nozzles
Product Number B3/8GD-15
Media Chemical; Water
Flow 65.88 to 304 GPH (69.28 to 320 ml/sec)
Maximum Pressure 5 to 150 psi (3.52 to 106 m H2O)
Pattern Solid Cone
Unlock Full Specs
to access all available technical data

Similar Products

Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details
Viper® 1 1/8 in. Size and 5 in. Length Bore Tip|Master File - I218644 - Kuriyama of America, Inc.
Specs
Media Water
Application Fire
Flow 19560 GPH (20567 ml/sec)
View Details
Spray Nozzles -  - Vortec
Specs
Media Air; Other
Application Humidification; Fogging, Atomizing
Technology Hydraulic
View Details
250 Aluminum Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 250 mil (6350 µm)
View Details