Spraying Systems Co. B3/8G-SS9.2VL

Description
Oval spray FullJet nozzles feature a solid cone-shaped spray pattern with an oval impact area that has a width approximately one half of its length. This type of nozzle is well suited for intensive cooling applications that require a heavy spray to be projected between rollers to the target surface. Models feature removable caps and vanes for more convenient removal and inspection of the working end of the nozzle in header installations. It is often desirable to leave the nozzle body in place. Unique internal vane with large flow passages and superior spray pattern control characteristics. Standard materials are brass and stainless steel.
Description
Oval spray FullJet nozzles feature a solid cone-shaped spray pattern with an oval impact area that has a width approximately one half of its length. This type of nozzle is well suited for intensive cooling applications that require a heavy spray to be projected between rollers to the target surface. Models feature removable caps and vanes for more convenient removal and inspection of the working end of the nozzle in header installations. It is often desirable to leave the nozzle body in place. Unique internal vane with large flow passages and superior spray pattern control characteristics. Standard materials are brass and stainless steel.

Suppliers

Company
Product
Description
Supplier Links
Oval spray FullJet nozzles feature a solid cone-shaped spray pattern with an oval impact area that has a width approximately one half of its length. This type of nozzle is well suited for intensive cooling applications that require a heavy spray to be projected between rollers to the target surface. Models feature removable caps and vanes for more convenient removal and inspection of the working end of the nozzle in header installations. It is often desirable to leave the nozzle body in place. Unique internal vane with large flow passages and superior spray pattern control characteristics. Standard materials are brass and stainless steel.

Oval spray FullJet nozzles feature a solid cone-shaped spray pattern with an oval impact area that has a width approximately one half of its length.
This type of nozzle is well suited for intensive cooling applications that require a heavy spray to be projected between rollers to the target surface.

  • Models feature removable caps and vanes for more convenient removal and inspection of the working end of the nozzle in header installations. It is often desirable to leave the nozzle body in place.
  • Unique internal vane with large flow passages and superior spray pattern control characteristics.
  • Standard materials are brass and stainless steel.
Supplier's Site

Technical Specifications

  Spraying Systems Co.
Product Category Nozzles
Product Number B3/8G-SS9.2VL
Media Chemical; Water
Flow 122 to 336 GPH (128 to 353 ml/sec)
Maximum Pressure 15 to 150 psi (10.56 to 106 m H2O)
Pattern Solid Cone
Unlock Full Specs
to access all available technical data

Similar Products

Paint Spray Tips - Nanogun MX Airmix® - Sames North American Corporation
Sames North American Corporation
Specs
Media Ink
Application Painting
Pattern Fan
View Details
2 1/2 x 12 in. Size NST Thread Type Brass Hose Nozzle|Master File - BHN-4012ST - Kuriyama of America, Inc.
Specs
Maximum Pressure 12 psi (8.45 m H2O)
Orifice Size 812 mil (20637 µm)
Material Brass
View Details
Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Air Nozzles -  - Vortec
Specs
Media Air
Application Cleaning
Technology Hydraulic
View Details