Spraying Systems Co. B3/8BSJ-PVC6030

Description
The Type BSJ nozzle produces a hollow cone spray pattern with spray angles ranging from 50º to an extra wide angle of 180º. These compact nozzles permit maximum liquid throughput for a given pipe size, and the free passage design minimizes clogging. Available in brass, 316 stainless steel, PVC, or TEFLON. Brass nozzles have hex design. Stainless steel nozzles have hex or flats design depending on capacity size. PVC and TEFLON nozzles have rounded design.
Description
The Type BSJ nozzle produces a hollow cone spray pattern with spray angles ranging from 50º to an extra wide angle of 180º. These compact nozzles permit maximum liquid throughput for a given pipe size, and the free passage design minimizes clogging. Available in brass, 316 stainless steel, PVC, or TEFLON. Brass nozzles have hex design. Stainless steel nozzles have hex or flats design depending on capacity size. PVC and TEFLON nozzles have rounded design.

Suppliers

Company
Product
Description
Supplier Links
The Type BSJ nozzle produces a hollow cone spray pattern with spray angles ranging from 50º to an extra wide angle of 180º. These compact nozzles permit maximum liquid throughput for a given pipe size, and the free passage design minimizes clogging. Available in brass, 316 stainless steel, PVC, or TEFLON. Brass nozzles have hex design. Stainless steel nozzles have hex or flats design depending on capacity size. PVC and TEFLON nozzles have rounded design.

The Type BSJ nozzle produces a hollow cone spray pattern with spray angles ranging from 50º to an extra wide angle of 180º. These compact nozzles permit maximum liquid throughput for a given pipe size, and the free passage design minimizes clogging.

  • Available in brass, 316 stainless steel, PVC, or TEFLON.
  • Brass nozzles have hex design.
  • Stainless steel nozzles have hex or flats design depending on capacity size.
  • PVC and TEFLON nozzles have rounded design.
Supplier's Site

Technical Specifications

  Spraying Systems Co.
Product Category Nozzles
Product Number B3/8BSJ-PVC6030
Media Chemical; Water
Flow 127 to 1138 GPH (134 to 1197 ml/sec)
Maximum Pressure 5 to 400 psi (3.52 to 282 m H2O)
Pattern Hollow Cone
Unlock Full Specs
to access all available technical data

Similar Products

Spray Nozzles -  - Vortec
Specs
Media Air; Other
Application Humidification; Fogging, Atomizing
Technology Hydraulic
View Details
2 1/2 x 12 in. Size NPSH Thread Type Brass Hose Nozzle|Master File - BHN-4012SH - Kuriyama of America, Inc.
Specs
Maximum Pressure 12 psi (8.45 m H2O)
Orifice Size 812 mil (20637 µm)
Material Brass
View Details
250 Unscreened Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 250 mil (6350 µm)
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details