In-line style WhirlJet spray nozzles future a hollow cone spray pattern with a ring-shaped impact area and uniform spray distribution.
The spray caps are interchangeable within each inlet connection size group.
The in-line style has a lower profile projection when installed in a tee or pipe header.
| Spraying Systems Co. | |
|---|---|
| Product Category | Nozzles |
| Product Number | B3/8BDM-20-10 |
| Media | Chemical; Water |
| Flow | 84 to 266 GPH (88.33 to 279 ml/sec) |
| Maximum Pressure | 10 to 100 psi (7.04 to 70.38 m H2O) |
| Pattern | Hollow Cone |