Spraying Systems Co. B3/8BD-8-10W

Description
In-line style WhirlJet spray nozzles feature a wide angle hollow cone spray pattern with a ring-shaped impact area and uniform spray distribution. The spray caps are interchangeable within each inlet connection size group. The in-line style has a lower profile projection when installed in a tee or pipe headers. The BD-W Series is available in brass or stainless steel.
Description
In-line style WhirlJet spray nozzles feature a wide angle hollow cone spray pattern with a ring-shaped impact area and uniform spray distribution. The spray caps are interchangeable within each inlet connection size group. The in-line style has a lower profile projection when installed in a tee or pipe headers. The BD-W Series is available in brass or stainless steel.

Suppliers

Company
Product
Description
Supplier Links
In-line style WhirlJet spray nozzles feature a wide angle hollow cone spray pattern with a ring-shaped impact area and uniform spray distribution. The spray caps are interchangeable within each inlet connection size group. The in-line style has a lower profile projection when installed in a tee or pipe headers. The BD-W Series is available in brass or stainless steel.

In-line style WhirlJet spray nozzles feature a wide angle hollow cone spray pattern with a ring-shaped impact area and uniform spray distribution.
The spray caps are interchangeable within each inlet connection size group.
The in-line style has a lower profile projection when installed in a tee or pipe headers.

  • The BD-W Series is available in brass or stainless steel.
Supplier's Site

Technical Specifications

  Spraying Systems Co.
Product Category Nozzles
Product Number B3/8BD-8-10W
Media Chemical; Water
Flow 38.18 to 171 GPH (40.15 to 180 ml/sec)
Maximum Pressure 5 to 100 psi (3.52 to 70.38 m H2O)
Pattern Hollow Cone
Unlock Full Specs
to access all available technical data

Similar Products

Viper® 1 in. Inlet Female Single Seat Shut-Off|Master File - I211355 - Kuriyama of America, Inc.
Specs
Media Water
Application Fire
Orifice Size 1000 mil (25400 µm)
View Details
MicroWhirl® (MW) Series Misting & Fogging Nozzle, 1/8 NPT -  - EXAIR
Specs
Media Water
Application Fine Mist or Fog
Maximum Pressure 100 psi (70.38 m H2O)
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details
Air gun nozzle - ADNA-PDAD-13 - Festo Corporation
Specs
Media Air
View Details