Spraying Systems Co. B3/8B-I8

Description
Standard WhirlJet spray nozzles feature a hollow cone spray pattern with a ring-shaped impact area. They produce a uniform distribution of small- to medium- sized drops over a wide range of flow rates and pressures. WhirlJet nozzles are ideal for applications requiring good atomization of liquids at lower pressures or when quick heat transfer or effective airborne droplet impingement is required. WhirlJets also feature large and unobstructed flow passages, which minimize or eliminate clogging. Model A and B WhirlJet spray nozzles have removable caps and the original design WhirlJet whirlchamber.
Description
Standard WhirlJet spray nozzles feature a hollow cone spray pattern with a ring-shaped impact area. They produce a uniform distribution of small- to medium- sized drops over a wide range of flow rates and pressures. WhirlJet nozzles are ideal for applications requiring good atomization of liquids at lower pressures or when quick heat transfer or effective airborne droplet impingement is required. WhirlJets also feature large and unobstructed flow passages, which minimize or eliminate clogging. Model A and B WhirlJet spray nozzles have removable caps and the original design WhirlJet whirlchamber.

Suppliers

Company
Product
Description
Supplier Links
Standard WhirlJet spray nozzles feature a hollow cone spray pattern with a ring-shaped impact area. They produce a uniform distribution of small- to medium- sized drops over a wide range of flow rates and pressures. WhirlJet nozzles are ideal for applications requiring good atomization of liquids at lower pressures or when quick heat transfer or effective airborne droplet impingement is required. WhirlJets also feature large and unobstructed flow passages, which minimize or eliminate clogging. Model A and B WhirlJet spray nozzles have removable caps and the original design WhirlJet whirlchamber.

Standard WhirlJet spray nozzles feature a hollow cone spray pattern with a ring-shaped impact area. They produce a uniform distribution of small- to medium- sized drops over a wide range of flow rates and pressures.
WhirlJet nozzles are ideal for applications requiring good atomization of liquids at lower pressures or when quick heat transfer or effective airborne droplet impingement is required.
WhirlJets also feature large and unobstructed flow passages, which minimize or eliminate clogging.

  • Model A and B WhirlJet spray nozzles have removable caps and the original design WhirlJet whirlchamber.
Supplier's Site

Technical Specifications

  Spraying Systems Co.
Product Category Nozzles
Product Number B3/8B-I8
Media Chemical; Water
Flow 26.29 to 152 GPH (27.64 to 160 ml/sec)
Maximum Pressure 3 to 100 psi (2.11 to 70.38 m H2O)
Pattern Hollow Cone
Unlock Full Specs
to access all available technical data

Similar Products

Viper® 15/16 in. Size and 3 3/4 in. Length Bore Tip|Master File - I218678 - Kuriyama of America, Inc.
Specs
Media Water
Application Fire
Flow 13560 GPH (14258 ml/sec)
View Details
Air Nozzles -  - Vortec
Specs
Media Air
Application Cleaning
Technology Hydraulic
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details
Internal Mix 360° Hollow Circular Pattern -  - EXAIR
Specs
Media Ink
Application Painting; Humidification; Dust Suppression. ID of Pipe
Flow 14.7 GPH (15.46 ml/sec)
View Details