Standard VeeJet spray nozzles feature a high impact solid stream with spray angles of 0º at 40 psi (3 bar). They produce a uniform distribution of small- to medium-sized drops. Model H-U VeeJet spray nozzles feature flow rates of 1 gpm (3.9 I/min) and greater at 40 psi (3 bar).
| Spraying Systems Co. | |
|---|---|
| Product Category | Nozzles |
| Product Number | B3/4U-I00700 |
| Media | Chemical; Water |
| Flow | 1485 to 14849 GPH (1561 to 15614 ml/sec) |
| Maximum Pressure | 5 to 500 psi (3.52 to 352 m H2O) |
| Pattern | Stream |