Spraying Systems Co. B3/4HHSJ-TEF170210

Description
The Model HHSJ SprialJet nozzle permits maximum liquid throughput for a given pipe size and the free passage design minimizes clogging. The compact size can be installed or retrofitted on most pipe systems. 3" and 4" sizes are available in stainless steel, in flats design only, and in brass. Brass version is available with hex design. Stainless steel nozzles are available with flats. TEFLON and PVC nozzles have rounded design.
Description
The Model HHSJ SprialJet nozzle permits maximum liquid throughput for a given pipe size and the free passage design minimizes clogging. The compact size can be installed or retrofitted on most pipe systems. 3" and 4" sizes are available in stainless steel, in flats design only, and in brass. Brass version is available with hex design. Stainless steel nozzles are available with flats. TEFLON and PVC nozzles have rounded design.

Suppliers

Company
Product
Description
Supplier Links
The Model HHSJ SprialJet nozzle permits maximum liquid throughput for a given pipe size and the free passage design minimizes clogging. The compact size can be installed or retrofitted on most pipe systems. 3" and 4" sizes are available in stainless steel, in flats design only, and in brass. Brass version is available with hex design. Stainless steel nozzles are available with flats. TEFLON and PVC nozzles have rounded design.

The Model HHSJ SprialJet nozzle permits maximum liquid throughput for a given pipe size and the free passage design minimizes clogging. The compact size can be installed or retrofitted on most pipe systems.

  • 3" and 4" sizes are available in stainless steel, in flats design only, and in brass.
  • Brass version is available with hex design. Stainless steel nozzles are available with flats.
  • TEFLON and PVC nozzles have rounded design.
Supplier's Site

Technical Specifications

  Spraying Systems Co.
Product Category Nozzles
Product Number B3/4HHSJ-TEF170210
Media Chemical; Water
Flow 1260 to 7969 GPH (1325 to 8379 ml/sec)
Maximum Pressure 10 to 400 psi (7.04 to 282 m H2O)
Pattern Solid Cone
Unlock Full Specs
to access all available technical data

Similar Products

2
Specs
Media Air
Application Cleaning; Spray Drying; Cooling
Pattern Solid Cone
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details
Air gun nozzle - LPZ-RG-150-B - Festo Corporation
Specs
Media Air
Temperature Range 14 to 122 F (-10 to 50 C)
Material Brass
View Details