Spraying Systems Co. B3/4HH-SS4

Description
Medium capacity FullJet nozzles feature a solid cone-shaped spray pattern with a round impact area. Their uniform spray distribution of medium- to large-sized drops results from a unique vane design with large flow passages and superior control characteristics. Model HH nozzles have a one-piece body and non-removable vanes.
Description
Medium capacity FullJet nozzles feature a solid cone-shaped spray pattern with a round impact area. Their uniform spray distribution of medium- to large-sized drops results from a unique vane design with large flow passages and superior control characteristics. Model HH nozzles have a one-piece body and non-removable vanes.

Suppliers

Company
Product
Description
Supplier Links
Medium capacity FullJet nozzles feature a solid cone-shaped spray pattern with a round impact area. Their uniform spray distribution of medium- to large-sized drops results from a unique vane design with large flow passages and superior control characteristics. Model HH nozzles have a one-piece body and non-removable vanes.

Medium capacity FullJet nozzles feature a solid cone-shaped spray pattern with a round impact area. Their uniform spray distribution of medium- to large-sized drops results from a unique vane design with large flow passages and superior control characteristics.

  • Model HH nozzles have a one-piece body and non-removable vanes.
Supplier's Site

Technical Specifications

  Spraying Systems Co.
Product Category Nozzles
Product Number B3/4HH-SS4
Media Chemical; Water
Flow 206 to 954 GPH (217 to 1003 ml/sec)
Maximum Pressure 5 to 150 psi (3.52 to 106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air Nozzles -  - Vortec
Specs
Media Air
Application Cleaning
Technology Hydraulic
View Details
Viper® 3/4 in. Size and 5 in. Length Bore Tip|Master File - I218668 - Kuriyama of America, Inc.
Specs
Media Water
Application Fire
Flow 8700 GPH (9148 ml/sec)
View Details
343 Unscreened Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 343 mil (8712 µm)
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details