Spraying Systems Co. B3/4BD-SS25

Description
In-line style WhirlJet spray nozzles feature a hollow cone spray pattern with a ring-shaped impact area and uniform spray distribution. The spray caps are interchangeable within each inlet connection size group. The in-line style has a lower profile projection when installed in a tee or piper header.
Description
In-line style WhirlJet spray nozzles feature a hollow cone spray pattern with a ring-shaped impact area and uniform spray distribution. The spray caps are interchangeable within each inlet connection size group. The in-line style has a lower profile projection when installed in a tee or piper header.

Suppliers

Company
Product
Description
Supplier Links
In-line style WhirlJet spray nozzles feature a hollow cone spray pattern with a ring-shaped impact area and uniform spray distribution. The spray caps are interchangeable within each inlet connection size group. The in-line style has a lower profile projection when installed in a tee or piper header.

In-line style WhirlJet spray nozzles feature a hollow cone spray pattern with a ring-shaped impact area and uniform spray distribution.
The spray caps are interchangeable within each inlet connection size group.
The in-line style has a lower profile projection when installed in a tee or piper header.

Supplier's Site

Technical Specifications

  Spraying Systems Co.
Product Category Nozzles
Product Number B3/4BD-SS25
Media Chemical; Water
Flow 82.16 to 474 GPH (86.39 to 499 ml/sec)
Maximum Pressure 3 to 100 psi (2.11 to 70.38 m H2O)
Pattern Hollow Cone
Unlock Full Specs
to access all available technical data

Similar Products

Viper® 7/8 in. Size and 5 in. Length Bore Tip|Master File - I218669 - Kuriyama of America, Inc.
Specs
Media Water
Application Fire
Flow 11820 GPH (12429 ml/sec)
View Details
Internal Mix Narrow Angle Round Atomizing Nozzles -  - EXAIR
Specs
Media Ink; Other; Lubricants
Application Painting; Cooling, Treat
Flow 66 GPH (69.4 ml/sec)
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details
Air gun nozzle - LPZ-RG-150-B - Festo Corporation
Specs
Media Air
Temperature Range 14 to 122 F (-10 to 50 C)
Material Brass
View Details