In-line style WhirlJet spray nozzles feature a wide angle hollow cone spray pattern with a ring-shaped impact area and uniform spray distribution. The spray caps are interchangeable within each inlet connection size group. The in-line style has a lower profile projection when installed in a tee or pipe header.
| Spraying Systems Co. | |
|---|---|
| Product Category | Nozzles |
| Product Number | B3/4BD-SS25-30W |
| Media | Chemical; Water |
| Flow | 92.02 to 531 GPH (96.76 to 559 ml/sec) |
| Maximum Pressure | 3 to 100 psi (2.11 to 70.38 m H2O) |
| Pattern | Hollow Cone |