Spraying Systems Co. B2HHSJX-PVC1201780

Description
The Model HHSJX Extra Large Free Passage SpiralJet nozzles minimize the possibility of plugging in high-flow pollution control applications. With a simple one-piece design, the inlet orifice is the smallest opening that liquid passes through. The outlet helix orifice is proportionately larger than the inlet opening. This virtually eliminates plugging and allows for maximum liquid throughput. Standard materials include brass, cast 316 stainless steel, PVC, and polypropylene. Additional materials, such as TEFLON, silicon carbide, Stellite, Hastelloy C, and ceramic, are available upon request. Available with either 90º or 120º spray angle with full cone spray patterns. HHSJX nozzle is available threaded/hex, threaded/round, and threaded/flats.
Description
The Model HHSJX Extra Large Free Passage SpiralJet nozzles minimize the possibility of plugging in high-flow pollution control applications. With a simple one-piece design, the inlet orifice is the smallest opening that liquid passes through. The outlet helix orifice is proportionately larger than the inlet opening. This virtually eliminates plugging and allows for maximum liquid throughput. Standard materials include brass, cast 316 stainless steel, PVC, and polypropylene. Additional materials, such as TEFLON, silicon carbide, Stellite, Hastelloy C, and ceramic, are available upon request. Available with either 90º or 120º spray angle with full cone spray patterns. HHSJX nozzle is available threaded/hex, threaded/round, and threaded/flats.

Suppliers

Company
Product
Description
Supplier Links
The Model HHSJX Extra Large Free Passage SpiralJet nozzles minimize the possibility of plugging in high-flow pollution control applications. With a simple one-piece design, the inlet orifice is the smallest opening that liquid passes through. The outlet helix orifice is proportionately larger than the inlet opening. This virtually eliminates plugging and allows for maximum liquid throughput. Standard materials include brass, cast 316 stainless steel, PVC, and polypropylene. Additional materials, such as TEFLON, silicon carbide, Stellite, Hastelloy C, and ceramic, are available upon request. Available with either 90º or 120º spray angle with full cone spray patterns. HHSJX nozzle is available threaded/hex, threaded/round, and threaded/flats.

The Model HHSJX Extra Large Free Passage SpiralJet nozzles minimize the possibility of plugging in high-flow pollution control applications. With a simple one-piece design, the inlet orifice is the smallest opening that liquid passes through. The outlet helix orifice is proportionately larger than the inlet opening.
This virtually eliminates plugging and allows for maximum liquid throughput.
Standard materials include brass, cast 316 stainless steel, PVC, and polypropylene.
Additional materials, such as TEFLON, silicon carbide, Stellite, Hastelloy C, and ceramic, are available upon request.
Available with either 90º or 120º spray angle with full cone spray patterns.
HHSJX nozzle is available threaded/hex, threaded/round, and threaded/flats.

Supplier's Site

Technical Specifications

  Spraying Systems Co.
Product Category Nozzles
Product Number B2HHSJX-PVC1201780
Media Chemical; Water
Flow 10680 to 67546 GPH (11230 to 71025 ml/sec)
Maximum Pressure 10 to 400 psi (7.04 to 282 m H2O)
Pattern Solid Cone
Unlock Full Specs
to access all available technical data

Similar Products

Reversible Airless Paint Spray Tips - TIPTOP - Sames North American Corporation
Sames North American Corporation
Specs
Media Ink
Application Painting
Pattern Fan
View Details
Reverse Lubrication Jet, Screened -  - Lee Co. (The)
Specs
Orifice Size 187 mil (4750 µm)
View Details
No Drip Siphon Fed Flat Fan Atomizing Nozzles -  - EXAIR
Specs
Media Chemical; Ink; Water
Application Painting; Product Finishes
Flow 1.9 GPH (2 ml/sec)
View Details
Mixer Nozzles - 4788473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Adhesive
View Details