Spraying Systems Co. B2HHSJ-601400

Description
The Model HHSJ SprialJet nozzle permits maximum liquid throughput for a given pipe size and the free passage design minimizes clogging. The compact size can be installed or retrofitted on most pipe systems. 3" and 4" sizes are available in stainless steel, in flats design only, and in brass. Brass version is available with hex design. Stainless steel nozzles are available with flats. TEFLON and PVC nozzles have rounded design.
Description
The Model HHSJ SprialJet nozzle permits maximum liquid throughput for a given pipe size and the free passage design minimizes clogging. The compact size can be installed or retrofitted on most pipe systems. 3" and 4" sizes are available in stainless steel, in flats design only, and in brass. Brass version is available with hex design. Stainless steel nozzles are available with flats. TEFLON and PVC nozzles have rounded design.

Suppliers

Company
Product
Description
Supplier Links
The Model HHSJ SprialJet nozzle permits maximum liquid throughput for a given pipe size and the free passage design minimizes clogging. The compact size can be installed or retrofitted on most pipe systems. 3" and 4" sizes are available in stainless steel, in flats design only, and in brass. Brass version is available with hex design. Stainless steel nozzles are available with flats. TEFLON and PVC nozzles have rounded design.

The Model HHSJ SprialJet nozzle permits maximum liquid throughput for a given pipe size and the free passage design minimizes clogging. The compact size can be installed or retrofitted on most pipe systems.

  • 3" and 4" sizes are available in stainless steel, in flats design only, and in brass.
  • Brass version is available with hex design. Stainless steel nozzles are available with flats.
  • TEFLON and PVC nozzles have rounded design.
Supplier's Site

Technical Specifications

  Spraying Systems Co.
Product Category Nozzles
Product Number B2HHSJ-601400
Media Chemical; Water
Flow 8400 to 53126 GPH (8833 to 55862 ml/sec)
Maximum Pressure 10 to 400 psi (7.04 to 282 m H2O)
Pattern Solid Cone
Unlock Full Specs
to access all available technical data

Similar Products

Airless Standard Paint Spray Tip -  - Sames North American Corporation
Sames North American Corporation
Specs
Media Ink
Application Painting
Pattern Fan
View Details
250 Unscreened Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 250 mil (6350 µm)
View Details
2
Specs
Media Air
Application Cleaning; Spray Drying; Cooling, Treat
Temperature Range 1000 F (538 C)
View Details