Spraying Systems Co. B2H-PP40

Description
The polypropylene FullJet nozzle combines exceptional durability with chemical and corrosion resistance. The nozzle's glass-filled polypropylene construction also resists caking and buildup. It features a full cones spray pattern with uniform distribution. A removable vane simplifies maintenance. Location marks on vane properly position vane after cleaning. Specially designed set screw secures vane in the nozzle to ensure vane is not dislodged by vibration. Available in 1-1/2" and 2" NPT or BSPT female inlet connections. Maximum temperature rating is 150ºF (66ºC) Maximum pressure rating is 100 psi (7 bar) for the 1-1/2" inlet version and 80 psi (6 bar) for the 2" version.
Description
The polypropylene FullJet nozzle combines exceptional durability with chemical and corrosion resistance. The nozzle's glass-filled polypropylene construction also resists caking and buildup. It features a full cones spray pattern with uniform distribution. A removable vane simplifies maintenance. Location marks on vane properly position vane after cleaning. Specially designed set screw secures vane in the nozzle to ensure vane is not dislodged by vibration. Available in 1-1/2" and 2" NPT or BSPT female inlet connections. Maximum temperature rating is 150ºF (66ºC) Maximum pressure rating is 100 psi (7 bar) for the 1-1/2" inlet version and 80 psi (6 bar) for the 2" version.

Suppliers

Company
Product
Description
Supplier Links
The polypropylene FullJet nozzle combines exceptional durability with chemical and corrosion resistance. The nozzle's glass-filled polypropylene construction also resists caking and buildup. It features a full cones spray pattern with uniform distribution. A removable vane simplifies maintenance. Location marks on vane properly position vane after cleaning. Specially designed set screw secures vane in the nozzle to ensure vane is not dislodged by vibration. Available in 1-1/2" and 2" NPT or BSPT female inlet connections. Maximum temperature rating is 150ºF (66ºC) Maximum pressure rating is 100 psi (7 bar) for the 1-1/2" inlet version and 80 psi (6 bar) for the 2" version.

The polypropylene FullJet nozzle combines exceptional durability with chemical and corrosion resistance. The nozzle's glass-filled polypropylene construction also resists caking and buildup. It features a full cones spray pattern with uniform distribution.

  • A removable vane simplifies maintenance.
  • Location marks on vane properly position vane after cleaning.
  • Specially designed set screw secures vane in the nozzle to ensure vane is not dislodged by vibration.
  • Available in 1-1/2" and 2" NPT or BSPT female inlet connections.
  • Maximum temperature rating is 150ºF (66ºC)
  • Maximum pressure rating is 100 psi (7 bar) for the 1-1/2" inlet version and 80 psi (6 bar) for the 2" version.
Supplier's Site

Technical Specifications

  Spraying Systems Co.
Product Category Nozzles
Product Number B2H-PP40
Media Chemical; Water
Flow 2402 to 7189 GPH (2526 to 7559 ml/sec)
Maximum Pressure 7 to 80 psi (4.93 to 56.3 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

187 Aluminum Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 187 mil (4750 µm)
View Details
1
Specs
Media Air
Application Cleaning; Spray Drying; Cooling, Treat
Temperature Range 1000 F (538 C)
View Details
Spray Nozzles -  - Vortec
Specs
Media Air; Other
Application Humidification; Fogging, Atomizing
Technology Hydraulic
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details