Spraying Systems Co. B2H-PP17

Description
The polypropylene FullJet nozzle combines exceptional durability with chemical and corrosion resistance. The nozzle's glass-filled polypropylene construction also resists caking and buildup. It features a full cones spray pattern with uniform distribution. A removable vane simplifies maintenance. Location marks on vane properly position vane after cleaning. Specially designed set screw secures vane in the nozzle to ensure vane is not dislodged by vibration. Available in 1-1/2" and 2" NPT or BSPT female inlet connections. Maximum temperature rating is 150ºF (66ºC) Maximum pressure rating is 100 psi (7 bar) for the 1-1/2" inlet version and 80 psi (6 bar) for the 2" version.
Description
The polypropylene FullJet nozzle combines exceptional durability with chemical and corrosion resistance. The nozzle's glass-filled polypropylene construction also resists caking and buildup. It features a full cones spray pattern with uniform distribution. A removable vane simplifies maintenance. Location marks on vane properly position vane after cleaning. Specially designed set screw secures vane in the nozzle to ensure vane is not dislodged by vibration. Available in 1-1/2" and 2" NPT or BSPT female inlet connections. Maximum temperature rating is 150ºF (66ºC) Maximum pressure rating is 100 psi (7 bar) for the 1-1/2" inlet version and 80 psi (6 bar) for the 2" version.

Suppliers

Company
Product
Description
Supplier Links
The polypropylene FullJet nozzle combines exceptional durability with chemical and corrosion resistance. The nozzle's glass-filled polypropylene construction also resists caking and buildup. It features a full cones spray pattern with uniform distribution. A removable vane simplifies maintenance. Location marks on vane properly position vane after cleaning. Specially designed set screw secures vane in the nozzle to ensure vane is not dislodged by vibration. Available in 1-1/2" and 2" NPT or BSPT female inlet connections. Maximum temperature rating is 150ºF (66ºC) Maximum pressure rating is 100 psi (7 bar) for the 1-1/2" inlet version and 80 psi (6 bar) for the 2" version.

The polypropylene FullJet nozzle combines exceptional durability with chemical and corrosion resistance. The nozzle's glass-filled polypropylene construction also resists caking and buildup. It features a full cones spray pattern with uniform distribution.

  • A removable vane simplifies maintenance.
  • Location marks on vane properly position vane after cleaning.
  • Specially designed set screw secures vane in the nozzle to ensure vane is not dislodged by vibration.
  • Available in 1-1/2" and 2" NPT or BSPT female inlet connections.
  • Maximum temperature rating is 150ºF (66ºC)
  • Maximum pressure rating is 100 psi (7 bar) for the 1-1/2" inlet version and 80 psi (6 bar) for the 2" version.
Supplier's Site

Technical Specifications

  Spraying Systems Co.
Product Category Nozzles
Product Number B2H-PP17
Media Chemical; Water
Flow 1022 to 3059 GPH (1075 to 3216 ml/sec)
Maximum Pressure 7 to 80 psi (4.93 to 56.3 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air gun nozzle - ADNA-PDAD-09 - Festo Corporation
Specs
Media Air
Material Brass
View Details
UNO Nozzle -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Media Air
Application Cleaning
Pattern Stream
View Details
Viper® VTE™ 1 NST Rigid Inlet and 30 gpm Flow Multi-Purpose Fire Nozzle|Master File - I150006C - Kuriyama of America, Inc.
Specs
Media Water
Application Cleaning; Fire
Features Adjustable Spray
View Details
343 Unscreened Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 343 mil (8712 µm)
View Details