Wide angle square spray FullJet nozzles feature a solid cone-shaped spray pattern with a square impact area and spray angles of 102º to 115º.
Their uniform spray distribution of medium to large drops is the result of the unique FullJet nozzle vane design, exacting internal proportions, and precision machining. The nozzles are ideal for installations requiring uniform coverage of rectangular areas or zones.
Sizes 1-1/4" and larger are cast-type nozzles with removable vanes.
| Spraying Systems Co. | |
|---|---|
| Product Category | Nozzles |
| Product Number | B2H-560WSQ |
| Media | Chemical; Water |
| Flow | 4467 to 15130 GPH (4697 to 15909 ml/sec) |
| Maximum Pressure | 5 to 80 psi (3.52 to 56.3 m H2O) |
| Pattern | Solid Cone |