Spraying Systems Co. B2H-151150

Description
Narrow angle FullJet nozzles feature a solid cone-shaped spray pattern with a round impact area. The narrow spray angles of the 15º and 30º Series produce uniform and coarse sprays with significantly higher impact per unit area than wider angle FullJet nozzles at the same flow rate. They are precision-engineered and machined to exacting dimensions to assure optimal performance. Their uniform spray distribution results from a unique and original vane design with large flow passages and superior spray control characteristics.
Description
Narrow angle FullJet nozzles feature a solid cone-shaped spray pattern with a round impact area. The narrow spray angles of the 15º and 30º Series produce uniform and coarse sprays with significantly higher impact per unit area than wider angle FullJet nozzles at the same flow rate. They are precision-engineered and machined to exacting dimensions to assure optimal performance. Their uniform spray distribution results from a unique and original vane design with large flow passages and superior spray control characteristics.

Suppliers

Company
Product
Description
Supplier Links
Narrow angle FullJet nozzles feature a solid cone-shaped spray pattern with a round impact area. The narrow spray angles of the 15º and 30º Series produce uniform and coarse sprays with significantly higher impact per unit area than wider angle FullJet nozzles at the same flow rate. They are precision-engineered and machined to exacting dimensions to assure optimal performance. Their uniform spray distribution results from a unique and original vane design with large flow passages and superior spray control characteristics.

Narrow angle FullJet nozzles feature a solid cone-shaped spray pattern with a round impact area. The narrow spray angles of the 15º and 30º Series produce uniform and coarse sprays with significantly higher impact per unit area than wider angle FullJet nozzles at the same flow rate. They are precision-engineered and machined to exacting dimensions to assure optimal performance. Their uniform spray distribution results from a unique and original vane design with large flow passages and superior spray control characteristics.

Supplier's Site

Technical Specifications

  Spraying Systems Co.
Product Category Nozzles
Product Number B2H-151150
Media Chemical; Water
Flow 6900 to 37793 GPH (7255 to 39739 ml/sec)
Maximum Pressure 10 to 300 psi (7.04 to 211 m H2O)
Pattern Solid Cone
Unlock Full Specs
to access all available technical data

Similar Products

Spray Nozzles -  - Vortec
Specs
Media Air; Other
Application Humidification; Fogging, Atomizing
Technology Hydraulic
View Details
Viper® 1 1/8 in. Size and 5 in. Length Bore Tip|Master File - I218644 - Kuriyama of America, Inc.
Specs
Media Water
Application Fire
Flow 19560 GPH (20567 ml/sec)
View Details
187 Aluminum Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 187 mil (4750 µm)
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details