Standard one-piece cast-type WhirlJet spray nozzles feature a hollow cone spray pattern with a ring-shaped impact area and spray angles of 59º to 84º.
They produce a uniform distribution of medium- to large-sized drops over a wide range of pressures and flow rates.
These WhirlJet nozzles produce finer atomization than other types of nozzles operating at the same flow rate and pressure, making them effective for quick heat transfer or effective airborne droplet impingement.
| Spraying Systems Co. | |
|---|---|
| Product Category | Nozzles |
| Product Number | B2CRC-55-45 |
| Media | Chemical; Water |
| Flow | 2169 to 12523 GPH (2281 to 13168 ml/sec) |
| Maximum Pressure | 3 to 100 psi (2.11 to 70.38 m H2O) |
| Pattern | Hollow Cone |