Spraying Systems Co. B2-1/2H-70

Description
Medium capacity FullJet nozzles feature a solid cone-shaped spray pattern with a round impact area. Their uniform spray distribution of medium- to large-sized drops results from a unique vane design with large flow passages and superior control characteristics. Model H nozzles are available with a one-piece body or with a removable vane/cast body.
Description
Medium capacity FullJet nozzles feature a solid cone-shaped spray pattern with a round impact area. Their uniform spray distribution of medium- to large-sized drops results from a unique vane design with large flow passages and superior control characteristics. Model H nozzles are available with a one-piece body or with a removable vane/cast body.

Suppliers

Company
Product
Description
Supplier Links
Medium capacity FullJet nozzles feature a solid cone-shaped spray pattern with a round impact area. Their uniform spray distribution of medium- to large-sized drops results from a unique vane design with large flow passages and superior control characteristics. Model H nozzles are available with a one-piece body or with a removable vane/cast body.

Medium capacity FullJet nozzles feature a solid cone-shaped spray pattern with a round impact area. Their uniform spray distribution of medium- to large-sized drops results from a unique vane design with large flow passages and superior control characteristics.

  • Model H nozzles are available with a one-piece body or with a removable vane/cast body.
Supplier's Site

Technical Specifications

  Spraying Systems Co.
Product Category Nozzles
Product Number B2-1/2H-70
Media Chemical; Water
Flow 3646 to 16845 GPH (3833 to 17713 ml/sec)
Maximum Pressure 5 to 150 psi (3.52 to 106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Forward Lubrication Jet, Screened -  - Lee Co. (The)
Specs
Orifice Size 187 mil (4750 µm)
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details
Mixer Nozzles - 2397788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Adhesive
View Details
Internal Mix 360° Hollow Circular Pattern -  - EXAIR
Specs
Media Ink
Application Painting; Humidification; Dust Suppression. ID of Pipe
Flow 14.7 GPH (15.46 ml/sec)
View Details