Medium capacity wide angle FullJet nozzles feature a solid cone-shaped spray pattern with a round impact area and spray angles of 112º to 120º. They produce a uniform spray of medium to coarse drops across their entire spray area to give excellent results in spraying applications requiring complete coverage of an area or zone. This uniform spray distribution results from a unique vane design and exacting internal proportions.
| Spraying Systems Co. | |
|---|---|
| Product Category | Nozzles |
| Product Number | B1HH-SS0.219 |
| Media | Chemical; Water |
| Flow | 567 to 2618 GPH (596 to 2753 ml/sec) |
| Maximum Pressure | 5 to 150 psi (3.52 to 106 m H2O) |
| Pattern | Solid Cone |