FloodJet spray nozzles feature a wide angle flat spray pattern with medium impact. They produce uniform spray distributions of medium-sized drops.
A round orifice and large, unobstructed flow passages minimize clogging problems. FloodJet nozzles are also suitable for use with air and steam. All FloodJet nozzles offer a precision-machined deflector surface which provides dependable, accurate control of deflection and spray angle.
| Spraying Systems Co. | |
|---|---|
| Product Category | Nozzles |
| Product Number | B1/8K-316SS3 |
| Media | Chemical; Water |
| Flow | 12.73 to 44.09 GPH (13.38 to 46.36 ml/sec) |
| Maximum Pressure | 5 to 60 psi (3.52 to 42.23 m H2O) |
| Pattern | Fan |