FloodJet spray nozzles feature a wide angle flat spray pattern with medium impact. They produce uniform spray distributions of medium-sized drops.
A round orifice and large, unobstructed flow passages minimize clogging problems. FloodJet nozzles are also suitable for use with air and steam. All FloodJet nozzles offer a precision-machined deflector surface which provides dependable, accurate control of deflection and spray angle.
| Spraying Systems Co. | |
|---|---|
| Product Category | Nozzles |
| Product Number | B1/8K-316SS1.5 |
| Media | Chemical; Water |
| Flow | 7.53 to 22.05 GPH (7.92 to 23.18 ml/sec) |
| Maximum Pressure | 7 to 60 psi (4.93 to 42.23 m H2O) |
| Pattern | Fan |