Spraying Systems Co. B1/8HH-SS8W

Description
Wide angle FullJet nozzles feature a solid cone-shaped spray pattern with a round impact area and spray angles of 102º to 120º at 10 psi (0.7 bar). They produce a uniform spray of medium to coarse drops across their entire spray area. This yields excellent results in spraying applications requiring complete coverage of an area or zone. This uniform spray distribution results from a unique vane design and exacting internal proportions. Angle type wide angle FullJet nozzles feature a spraying axis 90º from the axis of the nozzle inlet. The angle type design is useful wherever FullJet nozzles must be installed on an extension over the center of a spray zone or monted in a side-tapped header. FullJet nozzles must be installed on an extension over the center of a spray zone or mounted in a side-tapped header. Model HH-W nozzle features a two-piece construction with non-removable vanes.
Description
Wide angle FullJet nozzles feature a solid cone-shaped spray pattern with a round impact area and spray angles of 102º to 120º at 10 psi (0.7 bar). They produce a uniform spray of medium to coarse drops across their entire spray area. This yields excellent results in spraying applications requiring complete coverage of an area or zone. This uniform spray distribution results from a unique vane design and exacting internal proportions. Angle type wide angle FullJet nozzles feature a spraying axis 90º from the axis of the nozzle inlet. The angle type design is useful wherever FullJet nozzles must be installed on an extension over the center of a spray zone or monted in a side-tapped header. FullJet nozzles must be installed on an extension over the center of a spray zone or mounted in a side-tapped header. Model HH-W nozzle features a two-piece construction with non-removable vanes.

Suppliers

Company
Product
Description
Supplier Links
Wide angle FullJet nozzles feature a solid cone-shaped spray pattern with a round impact area and spray angles of 102º to 120º at 10 psi (0.7 bar). They produce a uniform spray of medium to coarse drops across their entire spray area. This yields excellent results in spraying applications requiring complete coverage of an area or zone. This uniform spray distribution results from a unique vane design and exacting internal proportions. Angle type wide angle FullJet nozzles feature a spraying axis 90º from the axis of the nozzle inlet. The angle type design is useful wherever FullJet nozzles must be installed on an extension over the center of a spray zone or monted in a side-tapped header. FullJet nozzles must be installed on an extension over the center of a spray zone or mounted in a side-tapped header. Model HH-W nozzle features a two-piece construction with non-removable vanes.

Wide angle FullJet nozzles feature a solid cone-shaped spray pattern with a round impact area and spray angles of 102º to 120º at 10 psi (0.7 bar). They produce a uniform spray of medium to coarse drops across their entire spray area. This yields excellent results in spraying applications requiring complete coverage of an area or zone. This uniform spray distribution results from a unique vane design and exacting internal proportions.

  • Angle type wide angle FullJet nozzles feature a spraying axis 90º from the axis of the nozzle inlet. The angle type design is useful wherever FullJet nozzles must be installed on an extension over the center of a spray zone or monted in a side-tapped header.
  • FullJet nozzles must be installed on an extension over the center of a spray zone or mounted in a side-tapped header.
  • Model HH-W nozzle features a two-piece construction with non-removable vanes.
Supplier's Site

Technical Specifications

  Spraying Systems Co.
Product Category Nozzles
Product Number B1/8HH-SS8W
Media Chemical; Water
Flow 40.88 to 122 GPH (42.99 to 129 ml/sec)
Maximum Pressure 7 to 80 psi (4.93 to 56.3 m H2O)
Pattern Solid Cone
Unlock Full Specs
to access all available technical data

Similar Products

Paint Spray Tip - Fine Finish - Airmix® - Sames North American Corporation
Sames North American Corporation
Specs
Media Ink
Application Painting
Pattern Fine
View Details
187 Aluminum Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 187 mil (4750 µm)
View Details
No Drip External Mix Narrow Angle Flat Fan Atomizing Nozzles -  - EXAIR
Specs
Media Chemical; Ink; Water
Application Painting; Product Finishes
Flow 31 GPH (32.6 ml/sec)
View Details