Spraying Systems Co. B1/8HH-KY1.3

Description
KYNAR FullJet spray nozzles are constructed of natural KYNAR (PVDF), a super-tough, chemical- and corrosion-resistant fluoropolymer. The nozzles can withstand temperatures up to 300ºF (150ºC) at 100 psi (7 bar). Specially molded lead-in threads help guide the nozzle body into a spray bar. These also eliminate problems getting the nozzle started, stripping, and cross-threading. Installation and removal can be handled with a standard socket wrench. Standard hex and flange make tightening and loosening the nozzle easy. Available with a removable strainer to guard against nozzle wear. KYNAR nozzles are FDA compliant.
Description
KYNAR FullJet spray nozzles are constructed of natural KYNAR (PVDF), a super-tough, chemical- and corrosion-resistant fluoropolymer. The nozzles can withstand temperatures up to 300ºF (150ºC) at 100 psi (7 bar). Specially molded lead-in threads help guide the nozzle body into a spray bar. These also eliminate problems getting the nozzle started, stripping, and cross-threading. Installation and removal can be handled with a standard socket wrench. Standard hex and flange make tightening and loosening the nozzle easy. Available with a removable strainer to guard against nozzle wear. KYNAR nozzles are FDA compliant.

Suppliers

Company
Product
Description
Supplier Links
KYNAR FullJet spray nozzles are constructed of natural KYNAR (PVDF), a super-tough, chemical- and corrosion-resistant fluoropolymer. The nozzles can withstand temperatures up to 300ºF (150ºC) at 100 psi (7 bar). Specially molded lead-in threads help guide the nozzle body into a spray bar. These also eliminate problems getting the nozzle started, stripping, and cross-threading. Installation and removal can be handled with a standard socket wrench. Standard hex and flange make tightening and loosening the nozzle easy. Available with a removable strainer to guard against nozzle wear. KYNAR nozzles are FDA compliant.

KYNAR FullJet spray nozzles are constructed of natural KYNAR (PVDF), a super-tough, chemical- and corrosion-resistant fluoropolymer. The nozzles can withstand temperatures up to 300ºF (150ºC) at 100 psi (7 bar).

  • Specially molded lead-in threads help guide the nozzle body into a spray bar. These also eliminate problems getting the nozzle started, stripping, and cross-threading.
  • Installation and removal can be handled with a standard socket wrench.
  • Standard hex and flange make tightening and loosening the nozzle easy.
  • Available with a removable strainer to guard against nozzle wear.
  • KYNAR nozzles are FDA compliant.
Supplier's Site

Technical Specifications

  Spraying Systems Co.
Product Category Nozzles
Product Number B1/8HH-KY1.3
Media Chemical; Water
Flow 7.8 to 21.98 GPH (8.2 to 23.12 ml/sec)
Maximum Pressure 10 to 100 psi (7.04 to 70.38 m H2O)
Pattern Solid Cone
Unlock Full Specs
to access all available technical data

Similar Products

Spray Nozzles -  - Vortec
Specs
Media Air; Other
Application Humidification; Fogging, Atomizing
Technology Hydraulic
View Details
Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Viper® 3/4 in. Size and 3 3/4 in. Length Bore Tip|Master File - I218676 - Kuriyama of America, Inc.
Specs
Media Water
Application Fire
Flow 8700 GPH (9148 ml/sec)
View Details
Sender nozzle - SFL-100-S - Festo Corporation
Specs
Media Air
View Details