Narrow angle FulllJet nozzles feature a solid cone-shaped spray pattern with a round impact area. The narrow spray angles of the 15º and 30º Series produce uniform and coarse sprays with significantly higher impact per unit area than wider angle FullJet nozzles at the same flow rate. They are precision-engineered
| Spraying Systems Co. | |
|---|---|
| Product Category | Nozzles |
| Product Number | B1/8GG-SS3007 |
| Media | Chemical; Water |
| Flow | 51.44 to 230 GPH (54.09 to 242 ml/sec) |
| Maximum Pressure | 15 to 300 psi (10.56 to 211 m H2O) |
| Pattern | Solid Cone |