Spraying Systems Co. B1/8G-2

Description
Small capacity FullJet nozzles feature a solid, cone-shaped spray pattern with a round impact area. Their uniform spray distribution of medium to large-sized drops results from a unique vane design with large flow passages and superior control characteristics. Precision-engineered and manufactured to exacting dimensions to ensure accurate and reliable performance. Produce excellent results in spraying applications requiring complete coverage of an area or zone. Models G feature removable caps and vanes for easy inspection and cleaning.
Description
Small capacity FullJet nozzles feature a solid, cone-shaped spray pattern with a round impact area. Their uniform spray distribution of medium to large-sized drops results from a unique vane design with large flow passages and superior control characteristics. Precision-engineered and manufactured to exacting dimensions to ensure accurate and reliable performance. Produce excellent results in spraying applications requiring complete coverage of an area or zone. Models G feature removable caps and vanes for easy inspection and cleaning.

Suppliers

Company
Product
Description
Supplier Links
Small capacity FullJet nozzles feature a solid, cone-shaped spray pattern with a round impact area. Their uniform spray distribution of medium to large-sized drops results from a unique vane design with large flow passages and superior control characteristics. Precision-engineered and manufactured to exacting dimensions to ensure accurate and reliable performance. Produce excellent results in spraying applications requiring complete coverage of an area or zone. Models G feature removable caps and vanes for easy inspection and cleaning.

Small capacity FullJet nozzles feature a solid, cone-shaped spray pattern with a round impact area. Their uniform spray distribution of medium to large-sized drops results from a unique vane design with large flow passages and superior control characteristics.

  • Precision-engineered and manufactured to exacting dimensions to ensure accurate and reliable performance.
  • Produce excellent results in spraying applications requiring complete coverage of an area or zone.
  • Models G feature removable caps and vanes for easy inspection and cleaning.
Supplier's Site

Technical Specifications

  Spraying Systems Co.
Product Category Nozzles
Product Number B1/8G-2
Media Chemical; Water
Flow 8.78 to 40.59 GPH (9.24 to 42.68 ml/sec)
Maximum Pressure 5 to 150 psi (3.52 to 106 m H2O)
Pattern Solid Cone
Unlock Full Specs
to access all available technical data

Similar Products

Air Nozzles -  - Vortec
Specs
Media Air
Application Cleaning
Technology Hydraulic
View Details
Viper® 3/4 in. Size and 5 in. Length Bore Tip|Master File - I218668 - Kuriyama of America, Inc.
Specs
Media Water
Application Fire
Flow 8700 GPH (9148 ml/sec)
View Details
Reverse Lubrication Jet, Screened -  - Lee Co. (The)
Specs
Orifice Size 187 mil (4750 µm)
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details