Standard WhirlJet spray nozzles feature a hollow cone spray pattern with a ring-shaped impact area. They produce a uniform distribution of small- to medium- sized drops over a wide range of flow rates and pressures.
WhirlJet nozzles are ideal for applications requiring good atomization of liquids at lower pressures or when quick heat transfer or effective airborne droplet impingement is required.
WhirlJets also feature large and unobstructed flow passages, which minimize or eliminate clogging.
| Spraying Systems Co. | |
|---|---|
| Product Category | Nozzles |
| Product Number | B1/8B-316SS10 |
| Media | Chemical; Water |
| Flow | 32.86 to 190 GPH (34.56 to 200 ml/sec) |
| Maximum Pressure | 3 to 100 psi (2.11 to 70.38 m H2O) |
| Pattern | Hollow Cone |