Spraying Systems Co. B1/8AX-316SS2

Description
Standard WhirlJet spray nozzles feature a hollow cone spray pattern with a ring-shaped impact area. They produce a uniform distribution of small- to medium- sized drops over a wide range of flow rates and pressures. WhirlJet nozzles are ideal for applications requiring good atomization of liquids at lower pressures or when quick heat transfer or effective airborne droplet impingement is required. WhirlJets also feature large and unobstructed flow passages, which minimize or eliminate clogging. Model AX and BX WhirlJet spray nozzles feature the same uniform spray distribution and two-piece construction as the A and B Series plus a slope-bottom design which reduces the "drilling effect" of the fluid vortex in the whirlchamber.
Description
Standard WhirlJet spray nozzles feature a hollow cone spray pattern with a ring-shaped impact area. They produce a uniform distribution of small- to medium- sized drops over a wide range of flow rates and pressures. WhirlJet nozzles are ideal for applications requiring good atomization of liquids at lower pressures or when quick heat transfer or effective airborne droplet impingement is required. WhirlJets also feature large and unobstructed flow passages, which minimize or eliminate clogging. Model AX and BX WhirlJet spray nozzles feature the same uniform spray distribution and two-piece construction as the A and B Series plus a slope-bottom design which reduces the "drilling effect" of the fluid vortex in the whirlchamber.

Suppliers

Company
Product
Description
Supplier Links
Standard WhirlJet spray nozzles feature a hollow cone spray pattern with a ring-shaped impact area. They produce a uniform distribution of small- to medium- sized drops over a wide range of flow rates and pressures. WhirlJet nozzles are ideal for applications requiring good atomization of liquids at lower pressures or when quick heat transfer or effective airborne droplet impingement is required. WhirlJets also feature large and unobstructed flow passages, which minimize or eliminate clogging. Model AX and BX WhirlJet spray nozzles feature the same uniform spray distribution and two-piece construction as the A and B Series plus a slope-bottom design which reduces the "drilling effect" of the fluid vortex in the whirlchamber.

Standard WhirlJet spray nozzles feature a hollow cone spray pattern with a ring-shaped impact area. They produce a uniform distribution of small- to medium- sized drops over a wide range of flow rates and pressures.
WhirlJet nozzles are ideal for applications requiring good atomization of liquids at lower pressures or when quick heat transfer or effective airborne droplet impingement is required.
WhirlJets also feature large and unobstructed flow passages, which minimize or eliminate clogging.

  • Model AX and BX WhirlJet spray nozzles feature the same uniform spray distribution and two-piece construction as the A and B Series plus a slope-bottom design which reduces the "drilling effect" of the fluid vortex in the whirlchamber.
Supplier's Site

Technical Specifications

  Spraying Systems Co.
Product Category Nozzles
Product Number B1/8AX-316SS2
Media Chemical; Water
Flow 8.49 to 37.95 GPH (8.92 to 39.9 ml/sec)
Maximum Pressure 5 to 100 psi (3.52 to 70.38 m H2O)
Pattern Hollow Cone
Unlock Full Specs
to access all available technical data

Similar Products

Viper® 15/16 in. Size and 5 in. Length Bore Tip|Master File - I218670 - Kuriyama of America, Inc.
Specs
Media Water
Application Fire
Flow 13560 GPH (14258 ml/sec)
View Details
1
Specs
Media Air
Application Cleaning; Spray Drying; Cooling, Treat
Temperature Range 1000 F (538 C)
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details
Air gun nozzle - ADNA-PDAD-22 - Festo Corporation
Specs
Media Air
View Details